TE ConnectivityHigh Speed Backplane Connectors5120969-1
Description
Configuration Features Guide Location : Unguided Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.15
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Guide Location : Unguided Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.15
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features Guide Location : Unguided Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : 1.15
Dimensions Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Unshrouded
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
Guide Location : Unguided
Number of Columns : 5
Number of Positions : 30
Number of Rows : 6
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : 1.15
Dimensions
Row-to-Row Spacing : 2 MM [.079 INCH ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Shroud Style : Unshrouded
Usage Conditions
Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]