TE Connectivity Rectangular Wire & Cable Connectors & Housings 5-1241967-8

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 5-1241967-8 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
5-1241967-8
Rectangular Wire & Cable Connectors & Housings 5-1241967-8
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 8 Number of Rows : 1 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Mating Retention Type : Locking Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With
  • Mating Retention Type : Locking
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Housings, Boots - A120706-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A120706-ND
Housings, Boots A120706-ND
"8 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

"8 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Fastin Faston Tab Housing 8P Amp - Te Connectivity - 99X4280 - Newark, An Avnet Company
Chicago, IL, United States
Fastin Faston Tab Housing 8P Amp - Te Connectivity
99X4280
Fastin Faston Tab Housing 8P Amp - Te Connectivity 99X4280
FASTIN FASTON TAB HOUSING 8P

FASTIN FASTON TAB HOUSING 8P

Supplier's Site
Fastin Faston Tab Housing 8P Amp - Te Connectivity - 76AC7644 - Newark, An Avnet Company
Chicago, IL, United States
Fastin Faston Tab Housing 8P Amp - Te Connectivity
76AC7644
Fastin Faston Tab Housing 8P Amp - Te Connectivity 76AC7644
FASTIN FASTON TAB HOUSING 8P

FASTIN FASTON TAB HOUSING 8P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5-1241967-8 A120706-ND 99X4280
Product Name Rectangular Wire & Cable Connectors & Housings Housings, Boots Fastin Faston Tab Housing 8P Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103945-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1565086-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Between Series Adapters - 1055695-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers