TE Connectivity Compression Connectors 5-1199018-1

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 18.2 MM  [.716 INCH ] Barrel Length : 133.3 MM  [5.25 INCH ] Barrel Outside Diameter : 26.1 MM  [1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 26 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 18.2 MM  [.716 INCH ] Barrel Length : 133.3 MM  [5.25 INCH ] Barrel Outside Diameter : 26.1 MM  [1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 26 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 5-1199018-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
5-1199018-1
Compression Connectors 5-1199018-1
Body Features Compatible Conductor Material : Copper Compression Barrel Type : CSA Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : CSA Crimp Dimensions Barrel Inside Diameter : 18.2 MM  [.716 INCH ] Barrel Length : 133.3 MM  [5.25 INCH ] Barrel Outside Diameter : 26.1 MM  [1.02 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 177 Compatible Conductor Range (AWGKC) : 350 - 350 Electrical Characteristics Voltage Class (KV) : ≤ 35 Industry Standards Compatible With Approved Standards Products : ANSI C119.4 Operation/Applicatio n Compression Connector Product Type : Splice Power Component Application Type : Outdoor Other Die Color Code : CSA 26 CU Product Availability Product Availability : Americas Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : CSA Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : CSA Crimp

Dimensions


  • Barrel Inside Diameter : 18.2 MM  [.716 INCH ]
  • Barrel Length : 133.3 MM  [5.25 INCH ]
  • Barrel Outside Diameter : 26.1 MM  [1.02 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 177
  • Compatible Conductor Range (AWGKC) : 350 - 350

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : ANSI C119.4

Operation/Application


  • Compression Connector Product Type : Splice
  • Power Component Application Type : Outdoor

Other


  • Die Color Code : CSA 26 CU

Product Availability


  • Product Availability : Americas

Product Type Features


  • Installation Technology : Compression
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1199018-1
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 016338-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
RF Connectors / Coaxial Connectors - 031-0034-0001 - VAST STOCK CO., LIMITED
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
2 suppliers