TE Connectivity Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 5-1375549-5

Description
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3146 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3146
Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3146
WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Surface Mount Straight; Product Range:AMPMODU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16M3146
Product Name Wire-Board Connector Header 6Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-109-594-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers