TE Connectivity High Speed Backplane Connectors 5120787-1

Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 12.98 MM  [.511 INCH ] Connector Width : 14.1 MM  [.555 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.1 MM  [.083 INCH , .055 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 12.98 MM  [.511 INCH ] Connector Width : 14.1 MM  [.555 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.1 MM  [.083 INCH , .055 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 5120787-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
5120787-1
High Speed Backplane Connectors 5120787-1
Body Features Primary Product Color : Black Shield Material : Phosphor Bronze Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 5 Number of Positions : 30 Number of Rows : 6 PCB Mount Orientation : Right Angle Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.15 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Receptacle Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Connector Height : 11.95 MM  [.47 INCH ] Connector Length : 12.98 MM  [.511 INCH ] Connector Width : 14.1 MM  [.555 INCH ] PCB Hole Diameter : .6 MM  [.024 INCH ] PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ] Row-to-Row Spacing : 2 MM  [.079 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Guide Hardware : Without Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Retention : With PCB Mount Retention Type : Action/Compliant Tail Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Product Type Features Backplane Module Type : Center Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Signal Characteristics Number of Differential Pairs per Column : 3 Termination Features Termination Method to PCB : Through Hole - Press-Fit Termination Post & Tail Length : 2.1 MM  [.083 INCH , .055 INCH ] Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Shield Material : Phosphor Bronze

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 5
  • Number of Positions : 30
  • Number of Rows : 6
  • PCB Mount Orientation : Right Angle
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.15
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : .5 MICM  [19.68 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 11.95 MM  [.47 INCH ]
  • Connector Length : 12.98 MM  [.511 INCH ]
  • Connector Width : 14.1 MM  [.555 INCH ]
  • PCB Hole Diameter : .6 MM  [.024 INCH ]
  • PCB Thickness (Recommended) : 1.4 MM  [.055 INCH ]
  • Row-to-Row Spacing : 2 MM  [.079 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Guide Hardware : Without
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Action/Compliant Tail

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Backplane Module Type : Center
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Signal Characteristics


  • Number of Differential Pairs per Column : 3

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit
  • Termination Post & Tail Length : 2.1 MM  [.083 INCH , .055 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Backplane Connectors - 5120787-1 - 056937-5120787-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5120787-1
056937-5120787-1
Backplane Connectors - 5120787-1 056937-5120787-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 056937-5120787-1 Packaging: Tube/Rail Number of Positions: 30 Pitch: 0.098" (2.50mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 6 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: Dual Beam, Center Voltage Rating: 250V Current Rating: 1.15A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Connector Usage: Backplane Number of Columns: 5 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 105°C Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 056937-5120787-1
Packaging: Tube/Rail
Number of Positions: 30
Pitch: 0.098" (2.50mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 6
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: Dual Beam, Center
Voltage Rating: 250V
Current Rating: 1.15A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Connector Usage: Backplane
Number of Columns: 5
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5120787-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120787-1
Board to Board & Mezzanine Connectors 5120787-1
ZP HS3 DB 06R REC 030P CT PD

ZP HS3 DB 06R REC 030P CT PD

Buy Now
Singapore, Singapore
1.15A 250V Electronic Connector
407-5120787-1
1.15A 250V Electronic Connector 407-5120787-1
30 Pos RA Thru-Hole Press-Fit Backplane Connector, 1.15A, 250V Product overview: 5120787-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.15A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120787-1 can be used for catalog matching and distributor lookup.

30 Pos RA Thru-Hole Press-Fit Backplane Connector, 1.15A, 250V Product overview: 5120787-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.15A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5120787-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized - 5120787-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
5120787-1
Specialized 5120787-1
CONN RCPT DUAL BEAM 30POS PCB

CONN RCPT DUAL BEAM 30POS PCB

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5120787-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5120787-1
Backplane Connectors - Specialized 5120787-1
CONN RCPT DUAL BEAM 30POS PCB

CONN RCPT DUAL BEAM 30POS PCB

Supplier's Site Datasheet
Backplane Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity - 49M0609 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity
49M0609
Backplane Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity 49M0609
BACKPLANE CONNECTOR, RECEPTACLE, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, RECEPTACLE, 30POS; Product Range:Z-PACK Series; No. of Contacts:30Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Through Hole; No. of Rows:6Rows; Row Pitch:2mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet
Zp Hs3 Db 06R Rec 030P Ct Pd Amp - Te Connectivity - 76AC8342 - Newark, An Avnet Company
Chicago, IL, United States
Zp Hs3 Db 06R Rec 030P Ct Pd Amp - Te Connectivity
76AC8342
Zp Hs3 Db 06R Rec 030P Ct Pd Amp - Te Connectivity 76AC8342
ZP HS3 DB 06R REC 030P CT PD

ZP HS3 DB 06R REC 030P CT PD

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120787-1 056937-5120787-1 5120787-1 407-5120787-1 5120787-1 5120787-1 49M0609 76AC8342
Product Name High Speed Backplane Connectors Backplane Connectors - 5120787-1 Board to Board & Mezzanine Connectors 1.15A 250V Electronic Connector Specialized Backplane Connectors - Specialized Backplane Connector, Receptacle, 30Pos; Product Range Amp - Te Connectivity Zp Hs3 Db 06R Rec 030P Ct Pd Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Press-Fit Through Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 1.1 amps 1.1 amps
Unlock Full Specs
to access all available technical data