TE Connectivity Connector Hardware, Mounts, Locks & Retainers 5120913-8

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 315° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 315° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 5120913-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
5120913-8
Connector Hardware, Mounts, Locks & Retainers 5120913-8
Body Features Primary Product Material : Zinc Alloy Die Casting Product Orientation : Right Angle Configuration Features Key Orientation : 315° Mechanical Attachment Product Plating Finish : Chromate Conversion Coating Thread Size : M2.5 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 315°

Mechanical Attachment


  • Product Plating Finish : Chromate Conversion Coating
  • Thread Size : M2.5

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Power Connectors - 5120913-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5120913-8
Power Connectors 5120913-8
UPM KEYED GUIDE MODULE

UPM KEYED GUIDE MODULE

Buy Now
Backplane Connector Accessories - A101842-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A101842-ND
Backplane Connector Accessories A101842-ND
Connector Guide Module For UPM Series

Connector Guide Module For UPM Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120913-8 5120913-8 A101842-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Power Connectors Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products