TE Connectivity Box Mount D-Sub Connectors 5-1218293-2

Description
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Box Mount D-Sub Connectors - 5-1218293-2 - TE Connectivity
Berwyn, PA, United States
Box Mount D-Sub Connectors
5-1218293-2
Box Mount D-Sub Connectors 5-1218293-2
Body Features Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 15 PCB Mount Orientation : Vertical Power/Signal/Coax Combination : No Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness (MICIN) : 30 Contact Type : Socket Contact Type : Socket D-Sub Contact Size : 20 Dimensions Post Diameter : .76 MM  [.03 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards NASA Qualification : No Mechanical Attachment Mounting Hole Diameter (MM) : 3.05 Operation/Applicatio n Circuit Application : Signal ULTRA-LITE Connector : No Product Type Features Blindmate : No Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board D-Sub Shell Size : 2 Product Type : Connector Sealable : No Termination Features Termination Post Length : 3.95 MM  [.156 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Non-Magnetic : No
  • Shell Material : Steel
  • Shell Plating Material : Tin

Configuration Features


  • Number of Positions : 15
  • PCB Mount Orientation : Vertical
  • Power/Signal/Coax Combination : No

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Type : Socket
  • Contact Type : Socket
  • D-Sub Contact Size : 20

Dimensions


  • Post Diameter : .76 MM  [.03 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • NASA Qualification : No

Mechanical Attachment


  • Mounting Hole Diameter (MM) : 3.05

Operation/Application


  • Circuit Application : Signal
  • ULTRA-LITE Connector : No

Product Type Features


  • Blindmate : No
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • D-Sub Shell Size : 2
  • Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Post Length : 3.95 MM  [.156 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 5-1218293-2
Product Name Box Mount D-Sub Connectors
Connector Type D-Sub Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28483-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
2 suppliers
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Wire & Cable Connectors & Housings - 103956-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers