TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5120524-2

Description
CONN RCPT 84POS SMD GOLD
Request a Quote Datasheet
Description
CONN RCPT 84POS SMD GOLD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5120524-2DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5120524-2DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5120524-2DKR-ND
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5120524-2CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5120524-2CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5120524-2CT-ND
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 17-5120524-2TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
17-5120524-2TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) 17-5120524-2TR-ND
84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

84 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5120524-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120524-2
Board to Board & Mezzanine Connectors 5120524-2
1FHR,84,30A/S,S,N,S1 4,15

1FHR,84,30A/S,S,N,S14,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120524-2
Board to Board & Mezzanine Connectors 5120524-2
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120524-2
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120524-2
CONN RCPT 84POS SMD GOLD

CONN RCPT 84POS SMD GOLD

Supplier's Site
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 73K1627 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity
73K1627
Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity 73K1627
STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE 84 POSITION 1MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:84Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
1Fhr,84,30A/s,s,n,s14,15 Amp - Te Connectivity - 90AJ0302 - Newark, An Avnet Company
Chicago, IL, United States
1Fhr,84,30A/s,s,n,s14,15 Amp - Te Connectivity
90AJ0302
1Fhr,84,30A/s,s,n,s14,15 Amp - Te Connectivity 90AJ0302
1FHR,84,30A/S,S,N,S1 4,15

1FHR,84,30A/S,S,N,S14,15

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-5120524-2DKR-ND 5120524-2 5120524-2 73K1627 90AJ0302
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Stacking Connector, Receptacle 84 Position 1Mm; Mezzanine Connector Type Amp - Te Connectivity 1Fhr,84,30A/s,s,n,s14,15 Amp - Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1425-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Polarized Nano Connectors - COTS - A79619-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002808ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details