TE Connectivity Rectangular Connectors - 5120527-1 5120527-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005962-5120527-1 Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005962-5120527-1 Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 5120527-1 - 1005962-5120527-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5120527-1
1005962-5120527-1
Rectangular Connectors - 5120527-1 1005962-5120527-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1005962-5120527-1 Packaging: Reel - TR Number of Positions: 64 Pitch: 0.039" (1.00mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm Height Above Board: 0.329" (8.35mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1005962-5120527-1
Packaging: Reel - TR
Number of Positions: 64
Pitch: 0.039" (1.00mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Mated Stacking Heights: 10mm, 12mm, 13mm, 15mm
Height Above Board: 0.329" (8.35mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 1A Electronic Connector
316-5120527-1
SMD 1A Electronic Connector 316-5120527-1
64 Pos 1mm SMD Header, Straight, 1A, Gold/Tin Plated Product overview: 5120527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120527-1 can be used for catalog matching and distributor lookup.

64 Pos 1mm SMD Header, Straight, 1A, Gold/Tin Plated Product overview: 5120527-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120527-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edge Connectors - 6805252P - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
6805252P
Edge Connectors 6805252P
TE Connectivity 5120527-1

TE Connectivity 5120527-1

Supplier's Site
Edge Connectors - 6805252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
6805252
Edge Connectors 6805252
TE Connectivity 5120527-1

TE Connectivity 5120527-1

Supplier's Site
Edge Connectors - 1640054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
1640054
Edge Connectors 1640054
TE Connectivity 5120527-1

TE Connectivity 5120527-1

Supplier's Site
Arrays, Edge Type, Mezzanine (Board to Board) - A97407TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407TR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97407CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407CT-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97407DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97407DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97407DKR-ND
64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

64 Position Connector Plug, Center Strip Contacts Surface Mount Gold

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5120527-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120527-1
Board to Board & Mezzanine Connectors 5120527-1
1FHP,64,30A/S,S,N,S1 0,12,13,15

1FHP,64,30A/S,S,N,S10,12,13,15

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120527-1
Board to Board & Mezzanine Connectors 5120527-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity - 42K8675 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity
42K8675
Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 42K8675
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; External Height:10mm RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; External Height:10mm RoHS Compliant: Yes

Supplier's Site
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity - 96AC6674 - Newark, An Avnet Company
Chicago, IL, United States
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity
96AC6674
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity 96AC6674
5120527-1 - 1FHP,64,30A/S,S,N,S1 0,12,13,15 ROHS COMPLIANT: YES

5120527-1 - 1FHP,64,30A/S,S,N,S10,12,13,15 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 28X2820 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
28X2820
Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 28X2820
STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 64 POSITION, 1MM, FULL REEL; Mezzanine Connector Type:Header; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze; Gender:PlugRoHS Compliant: Yes

Supplier's Site
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 95M4847 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
95M4847
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 95M4847
Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 51X2132 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
51X2132
Stacking Board Connector, Fsi Series, Plug, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 51X2132
Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Plug, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity - 42AJ4653 - Newark, An Avnet Company
Chicago, IL, United States
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity
42AJ4653
5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Amp - Te Connectivity 42AJ4653
5120527-1 - 1FHP,64,30A/S,S,N,S1 0,12,13,15

5120527-1 - 1FHP,64,30A/S,S,N,S10,12,13,15

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
5120527-1
Connectors >> Mezzanine Connectors (Board to Board) 5120527-1
1mm 2 64P Brick nogging male SMD,P=1mm Mezzanine Connectors (Board to Board) ROHS

1mm 2 64P Brick nogging male SMD,P=1mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120527-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120527-1
CONN PLUG 64POS SMD GOLD

CONN PLUG 64POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1005962-5120527-1 316-5120527-1 6805252P 6805252 A97407TR-ND 5120527-1 42K8675 96AC6674 28X2820 5120527-1 5120527-1
Product Name Rectangular Connectors - 5120527-1 SMD 1A Electronic Connector Edge Connectors Edge Connectors Arrays, Edge Type, Mezzanine (Board to Board) Board to Board & Mezzanine Connectors Stacking Connector, Plug, 64 Position, 1Mm; Mezzanine Connector Type Amp - Te Connectivity 5120527-1 - 1Fhp,64,30A/s,s,n,s10,12,13,15 Rohs Compliant Amp - Te Connectivity Stacking Connector, Plug, 64 Position, 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity Connectors >> Mezzanine Connectors (Board to Board) Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Card Edge Connector Plug, Center Strip Contacts Board to Board Connector Board to Board Connector Rectangular Connectors, Heavy Duty
Mounting SMD (SMT) Surface mount Surface Mount Surface Mount Surface Mount Brick nogging
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination SMD/SMT Solder
Voltage Rating 50 volts
Unlock Full Specs
to access all available technical data