TE Connectivity Hard Metric Backplane Connectors 5120824-1

Description
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2, 9.7, 11.2 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Feedthrough Post Length (MM) : 14.5, 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 19.9 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Guide Pins must be purchased separately, See drawing for additional product information. Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2, 9.7, 11.2 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Feedthrough Post Length (MM) : 14.5, 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 19.9 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Guide Pins must be purchased separately, See drawing for additional product information. Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5120824-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5120824-1
Hard Metric Backplane Connectors 5120824-1
Configuration Features Backplane Architecture : Mezzanine Mating & Unmating Configuration : Make First / Break Last Number of Columns : 6 Number of Positions : 72 Number of Rows : 12 PCB Mount Orientation : Vertical Rows Loaded : Fully Loaded Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .7 Contact Mating Area Length (MM) : 8.2, 9.7, 11.2 Contact Mating Area Plating Material : Nickel Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Type : Pin Feedthrough Post Length (MM) : 14.5, 16 PCB Contact Termination Area Plating Material : Tin Dimensions Backplane Module Length (MM) : 19.9 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Black Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Guide Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Other Comment : Guide Pins must be purchased separately, See drawing for additional product information. Packaging Features Packaging Method : Tube Packaging Quantity : 27 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Mating & Unmating Configuration : Make First / Break Last
  • Number of Columns : 6
  • Number of Positions : 72
  • Number of Rows : 12
  • PCB Mount Orientation : Vertical
  • Rows Loaded : Fully Loaded

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .7
  • Contact Mating Area Length (MM) : 8.2, 9.7, 11.2
  • Contact Mating Area Plating Material : Nickel
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Type : Pin
  • Feedthrough Post Length (MM) : 14.5, 16
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Backplane Module Length (MM) : 19.9

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Black
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Guide Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Comment : Guide Pins must be purchased separately, See drawing for additional product information.

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 27

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120824-1
Board to Board & Mezzanine Connectors 5120824-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mmhm Hdr Asy,12R Sel/ld 72P L Te Connectivity - 03M3014 - Newark, An Avnet Company
Chicago, IL, United States
2Mmhm Hdr Asy,12R Sel/ld 72P L Te Connectivity
03M3014
2Mmhm Hdr Asy,12R Sel/ld 72P L Te Connectivity 03M3014
2MMHM HDR ASY,12R SEL/LD 72P L

2MMHM HDR ASY,12R SEL/LD 72P L

Supplier's Site
5120824-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P L Amp - Te Connectivity - 90AJ0307 - Newark, An Avnet Company
Chicago, IL, United States
5120824-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P L Amp - Te Connectivity
90AJ0307
5120824-1 - 2Mmhm Hdr Asy,12R Sel/ld 72P L Amp - Te Connectivity 90AJ0307
5120824-1 - 2MMHM HDR ASY,12R SEL/LD 72P L

5120824-1 - 2MMHM HDR ASY,12R SEL/LD 72P L

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5120824-1 5120824-1 03M3014
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors 2Mmhm Hdr Asy,12R Sel/ld 72P L Te Connectivity
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1-103908-4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details