1FHR,64,30A/S,S,N,S1
Board to Board & Mezzanine Connectors
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Voltage Level Translator Bidirectional 1 Circuit 4 Channel 140Mbps 12-UQFN (1.7x2)
64 Pos 1mm Pitch Female Socket Header, Straight SMD Product overview: 5120603-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120603-1 can be used for catalog matching and distributor lookup.
CONN RCPT 64POS SMD GOLD
1FHR,64,30A/S,S,N,S1
| Powell Electronics, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5120603-1 | A100896TR-ND | 316-5120603-1 | 5120603-1 | 76AC8338 | |
| Product Name | Board to Board & Mezzanine Connectors | Arrays, Edge Type, Mezzanine (Board to Board) | Connectors,Interconnects | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | 1Fhr,64,30A/s,s,n,s11,12 Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector | Receptacle, Outer Shroud Contacts | Rectangular Connectors, Heavy Duty | |||
| Category | Board to Board Connector | |||||
| Mounting | Surface Mount | Fixed | ||||
| Contact Pitch | 0.9906 mm (0.0390 inch) | |||||
| Number of Contacts | 64 # |