TE Connectivity Arrays, Edge Type, Mezzanine (Board to Board) 5120521-1

Description
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet
Description
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Edge Type, Mezzanine (Board to Board) - A97408CT-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97408CT-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97408CT-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97408TR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97408TR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97408TR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - A97408DKR-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A97408DKR-ND
Arrays, Edge Type, Mezzanine (Board to Board) A97408DKR-ND
64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Rectangular Connectors - 5120521-1 - 907149-5120521-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 5120521-1
907149-5120521-1
Rectangular Connectors - 5120521-1 907149-5120521-1
Manufacturer: TE Connectivity Win Source Part Number: 907149-5120521-1 Series: Free Height (FH) IEEE 1386, PMC Features: 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold Package: Reel - TR Mounting: Surface Mount Family Name: 5120521 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 650 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: -5120521-1-LSI, A97408CT, -5120521-1-SI, A97408TR, 51205211, A97408DKR, 5120521-1-ND, 2266-5120521-1TR

Manufacturer: TE Connectivity
Win Source Part Number: 907149-5120521-1
Series: Free Height (FH) IEEE 1386, PMC
Features: 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: 5120521
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 650
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: -5120521-1-LSI, A97408CT, -5120521-1-SI, A97408TR, 51205211, A97408DKR, 5120521-1-ND, 2266-5120521-1TR

Buy Now Datasheet
Connectors I/O - MINI D RIBBON (MDR) - 5120521-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - MINI D RIBBON (MDR)
5120521-1
Connectors I/O - MINI D RIBBON (MDR) 5120521-1
1FHR6430A/SSNS080910

1FHR6430A/SSNS080910

Buy Now
Singapore, Singapore
30A Electronic Connector
316-5120521-1
30A Electronic Connector 316-5120521-1
1FHR,64,30A/S,S,N,S0 8,09,10 Product overview: 5120521-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120521-1 can be used for catalog matching and distributor lookup.

1FHR,64,30A/S,S,N,S08,09,10 Product overview: 5120521-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-5120521-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 5120521-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120521-1
Board to Board & Mezzanine Connectors 5120521-1
1FHR,64,30A/S,S,N,S0 8,09,10

1FHR,64,30A/S,S,N,S08,09,10

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5120521-1
Board to Board & Mezzanine Connectors 5120521-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
5120521-1 - 1Fhr,64,30A/s,s,n,s08,09,10 Rohs Compliant Amp - Te Connectivity - 96AC6673 - Newark, An Avnet Company
Chicago, IL, United States
5120521-1 - 1Fhr,64,30A/s,s,n,s08,09,10 Rohs Compliant Amp - Te Connectivity
96AC6673
5120521-1 - 1Fhr,64,30A/s,s,n,s08,09,10 Rohs Compliant Amp - Te Connectivity 96AC6673
5120521-1 - 1FHR,64,30A/S,S,N,S0 8,09,10 ROHS COMPLIANT: YES

5120521-1 - 1FHR,64,30A/S,S,N,S08,09,10 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Stacking Board Connector, Fsi Series, Receptacle, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 98K9697 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Receptacle, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
98K9697
Stacking Board Connector, Fsi Series, Receptacle, 1 Mm, 64, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 98K9697
Stacking Board Connector, FSI Series, Receptacle, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Receptacle, 1 mm, 64, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity - 28X2817 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity
28X2817
Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity 28X2817
STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

STACKING CONNECTOR, RECEPTACLE 64 POSITION 1MM, FULL REEL; Mezzanine Connector Type:Receptacle; Pitch Spacing:1mm; No. of Rows:2Rows; No. of Contacts:64Contacts; Connector Mounting:Surface Mount; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5120521-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5120521-1
CONN RCPT 64POS SMD GOLD

CONN RCPT 64POS SMD GOLD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97408CT-ND 907149-5120521-1 5120521-1 316-5120521-1 5120521-1 96AC6673 28X2817 5120521-1
Product Name Arrays, Edge Type, Mezzanine (Board to Board) Rectangular Connectors - 5120521-1 Connectors I/O - MINI D RIBBON (MDR) 30A Electronic Connector Board to Board & Mezzanine Connectors 5120521-1 - 1Fhr,64,30A/s,s,n,s08,09,10 Rohs Compliant Amp - Te Connectivity Stacking Connector, Receptacle 64 Position 1Mm, Full Reel; Mezzanine Connector Type Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data