ODG (Origin Data Global) Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| .110X.032 FEM.FIQD AVIK TAPED (A | |
| .187X.020 FEMALE QD AVIKRIMP (AA | |
| .250X.032 FEM.QD AVIK. TAPED (C- | |
| 1mm Gold Horizontal attachment SMD Wire To Board Connector ROHS | |
| 1mm Gold Horizontal attachment SMD,P=1.25mm Wire To Board Connector ROHS | |
| 1mm Gold Horizontal attachment SMD,P=1mm Wire To Board Connector ROHS | |
| 1mm Gold Standing paste SMD Wire To Board Connector ROHS | |
| 1mm Tin Horizontal attachment SMD Wire To Board Connector ROHS | |
| 1mm Tin Horizontal attachment SMD,P=1mm Wire To Board Connector ROHS | |
| 1mm Tin Standing paste SMD Wire To Board Connector ROHS | |
| 1mm Tin Standing paste SMD,P=1mm Wire To Board Connector ROHS | |
| 2-CONDUCTOR THROUGH TERMINAL BLO | |
| 2.54mm 1x6P 6 1 P=2.54mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 2.5mm Plugin,P=2.5mm Wire To Board Connector ROHS | |
| 250 FAST FLAG HSG-LEFT HAND NAT | |
| 250 FAST FLAG HSG-R.H.FLAG 2P BL | |
| 250 HIGH TEMPERATURE POSITIVE LO | |
| 2mm 1x3P 3 1 P=2mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 2P 250 SERIES POSITIVE LOCK MARK | |
| 3-CONDUCTOR THROUGH TERMINAL BLO | |
| 3P 250 AND 187 SRS POSI-LOCK MAR | |
| 3P 250 SERIES POSITIVE LOCK MARK | |
| 4-CONDUCTOR THROUGH TERMINAL BLO | |
| 5.84mm 1x2P 2 1 Without a buckle P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 5.84mm 2 P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 5.84mm 2x2P 2 2 6mm Without a buckle P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 5.84mm 2x4P 4 2 Without a buckle P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 5.84mm 2x6P 6 2 6mm Without a buckle P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.3mm 3x5P 5 3 6.3mm P=6.3mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.71mm 1x2P 2 1 P=6.71mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.71mm 1x3P 3 1 P=6.71mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.71mm 3 6.71mm P=6.71mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.7mm 1x2P 2 1 P=6.7mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.7mm 1x4P 4 1 With locking buckle P=6.7mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.7mm 2x3P 3 2 6.7mm P=6.7mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.7mm 3x5P 5 3 6.7mm P=6.7mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6.7mm 3x5P 5 3 6.7mm With locking buckle P=6.7mm Housings (Wire To Board / Wire To Wire ) ROHS | |
| 6B INOX (STAINLESS STEEL) HOOD S | |
| ADAPT SMP JACK - SMA JACK | |
| ADAPT SMP JACK - SMP JACK | |
| ADAPT SMP PLUG - SMA PLUG | |
| ADAPT SMPM JACK - SMPM JACK | |
| AUT SNK ACCESSORIES | |
| AUT SNK PI-SPRING | |
| AUT SNK PLUGGABLE | |
| AUT SNK SCREW | |
| Automobile Connectors ROHS | |
| Automotive Connectors .300" 1X02P RECP 10-12 W/CPA | |
| Automotive Connectors 12 Ckt Pnl Mnt Plug Rear Mount 22-14 AWG | |
| Automotive Connectors 3K PER REEL | |
| Automotive Connectors CIRCUIT PLUG STRIP TRIP FOR W-T-B APPS | |
| Automotive Connectors MALE TERM 18-22AWG REEL of 4000 | |
| Automotive Connectors MX150L TERM 18-22G F Reel of 4000 | |
| Automotive Connectors PLUG 2P 16-14 AWG single row | |
| Automotive Connectors TNA24CA02-26L TRI N E/B 24 | |
| CBL CLAMP M25 9-16MM PLAST IP68 | |
| CLOSED END CONNECTOR (INSERT) (C | |
| CONN BASE BOTTOM ENTRY SZ6B | |
| CONN D-SUB HD RCPT 15POS SMD R/A | |
| CONN D-SUB PLUG 25P SMD R/A SLDR | |
| CONN D-SUB RCPT 9P SMD R/A SLDR | |
| CONN FERRULE DIN TWO X 11AWG GRY | |
| CONN FLANGE GASKET 16 BLACK | |
| CONN HEADER 2POS PCB | |
| CONN HEADER 90POS EDGE MNT | |
| CONN HEADER HD 192POS PCB | |
| CONN HOOD SIDE ENTRY M25 | |
| CONN HOOD SIDE ENTRY SZ10B M20 | |
| CONN HOOD SIDE ENTRY SZ10B M25 | |
| CONN HOOD SIDE ENTRY SZ16B M25 | |
| CONN HOOD SIDE ENTRY SZ24B M32 | |
| CONN HOOD SIDE ENTRY SZ3A M20 | |
| CONN HOOD TOP ENTRY M25 | |
| CONN HOOD TOP ENTRY SZ10B M20 | |
| CONN HOOD TOP ENTRY SZ16A M25 | |
| CONN HOOD TOP ENTRY SZ16B M25 | |
| CONN HOOD TOP ENTRY SZ3A M20 | |
| CONN HOOD TOP ENTRY SZ3A M25 | |
| CONN HOUSING 0.25 1POS BLACK | |
| CONN HOUSING 1POS BLACK | |
| CONN HSG PLUG 2POS 7.80MM BLACK | |
| CONN IND MINI I HEADER 8P SMD RA | |
| CONN IND MINI I RCPT 8POS STR | |
| CONN INLINE 12 AWG IDC | |
| CONN LOCK FOR SMB FAKRA CONN | |
| CONN MALE TAB SLEEVE 1POS | |
| CONN MOD COUPLER 8P8C TO 8P8C | |
| CONN MOD JACK 8P8C R/A SHLD | |
| CONN MOD JACK 8P8C SHIELDED | |
| CONN MOD PLUG 8P8C SHIELDED | |
| CONN PIN 14-16AWG TIN CRIMP | |
| CONN PIN 16-20AWG GOLD CRIMP | |
| CONN PIN 16-20AWG TIN CRIMP | |
| CONN PIN 20-22AWG GOLD CRIMP | |
| CONN PLG HSG FMALE 31POS INLINE | |
| CONN PLG HSG FMALE 32POS INLINE | |
| CONN PLG HSG MALE 24POS INLINE | |
| CONN PLG HSG MALE 32POS INLINE | |
| CONN PLUG HSG FMALE 4POS INLINE | |
| CONN PLUG HSG MALE 19POS INLINE | |
| CONN PLUG HSNG FMALE 2POS INLINE | |
| CONN PLUG HSNG FMALE 3POS INLINE | |
| CONN PLUG HSNG MALE 19POS INLINE | |
| CONN PLUG VITA 67 4POS PCB | |
| CONN QC RCPT 10-12AWG 0.250 | |
| CONN QC RCPT 18-22AWG 0.187 | |
| CONN RCPT HDMI 19POS SMD R/A | |
| CONN RCPT HSG 0.11 1POS NATURAL | |
| CONN RCPT HSG 0.110 0.187 3POS | |
| CONN RCPT HSG 0.110/0.187 4POS | |
| CONN RCPT HSG 0.187 0.250 3POS | |
| CONN RCPT HSG 0.25 1POS BLACK | |
| CONN RCPT HSG 0.25 1POS NAT V2 | |
| CONN RCPT HSG 0.25 1POS NATURAL | |
| CONN RCPT HSG 0.25 2POS NATURAL | |
| CONN RCPT HSG 0.25 2POS WHITE | |
| CONN RCPT HSG 0.25 2POS YELLOW | |
| CONN RCPT HSG 0.25 4POS NATURAL | |
| CONN RCPT HSG 0.312 1POS NATURAL | |
| CONN RCPT HSG FMALE 19POS PNL MT | |
| CONN RCPT HSNG MALE 19POS PNL MT | |
| CONN RCPT HSNG MALE 48POS PNL MT | |
| CONN RCPT HSNG MALE 4POS PNL MNT | |
| CONN RCPT MINI HDMI 19POS SMD RA | |
| CONN RCPT SLEEVE 1POS | |
| CONN RCPT USB2.0 MICRO AB SMD RA | |
| CONN RCPT USB2.0 MICRO B SMD R/A | |
| CONN RCPT USB2.0 TYPEA 4P SMD RA | |
| CONN RING CIRC 14-16AWG #10 | |
| CONN RING CIRC 14-16AWG #5/16 | |
| CONN RING CIRC 2AWG #3/8 CRIMP | |
| CONN RING CIRC 8AWG #1/4 CRIMP | |
| CONN RING FLAT 1/0AWG #1/4 CRIMP | |
| CONN RING FLAT 1/0AWG #5/16 | |
| CONN RING FLAT 4/0AWG #1/2 CRIMP | |
| CONN RING FLAT 6AWG #1/4 CRIMP | |
| CONN SMP JACK R/A 50OHM SOLDER | |
| CONN SMP MINI PLG STR 50OHM EDGE | |
| CONN SMP MINI PLUG STR 50OHM SMD | |
| CONN SMP PLUG STR 50OHM EDGE MNT | |
| CONN SMP PLUG STR 50OHM PCB | |
| CONN SMP PLUG STR 50OHM SMD | |
| CONN SMP PLUG STR 50OHM SOLDER | |
| CONN SOCKET 10AWG SILVER CRIMP | |
| CONN SOCKET 14AWG SILVER CRIMP | |
| CONN SOCKET 20-22AWG GOLD CRIMP | |
| CONN SPLICE 8 AWG CRIMP 19160 | |
| CONN SSL RCPT & BLADE 2POS 3MM | |
| CONN SSL RCPT & BLADE 2POS 4MM | |
| CONN SSL RCPT & BLADE 4POS 3MM | |
| CONN SSL RCPT & BLADE 6POS 3MM | |
| CONN SSL RCPT 2POS 4MM SOLDER | |
| CONN TERM BLK FEED THRU 10-30AWG | |
| CONN TERM RCPT 14-16AWG CRIMP | |
| CONN TERM RELAY 16-20AWG CRIMP | |
| CONN UMCC JACK STR 50OHM SMD | |
| Connector Housings ROHS | |
| CONTACT PIN POWER SILVER | |
| CONTACT SOCKET 17-20AWG CRIMP | |
| CONTACT SOCKET POWER SILVER | |
| DBL80 | |
| END BRACKET, WEMID GF 30, DARK B | |
| END STOPS | |
| FASTON 250 REC HSG 5P NYLON BLAC | |
| FBIS-II PLUG ASSY 6 POS, 1.27UM | |
| FORTIS ZD 3PR 10COL R/A LEFT MOD | |
| HEADER CONNECTOR,CABLE MNT,PLUG, | |
| HOUSING, RECEPTACLE, POSITIVE-LO | |
| IDC Connectors ROHS | |
| JACKSCREW KIT UNASSEMBLED M | |
| KEYED GUIDE PIN, MACHINED, VITA | |
| KEYED GUIDE PIN, MACHINED | |
| KIT, PLUG, STRANDED WIRE, FLEX N | |
| MINI SMP RIGHT ANGLE PLUG PCB | |
| MINI SMP TERMINATOR | |
| PH 2mm Tin Horizontal attachment SMD Wire To Board Connector ROHS | |
| PH 2mm Tin Horizontal attachment SMD,P=2mm Wire To Board Connector ROHS | |
| PH 2mm Tin Standing paste SMD Wire To Board Connector ROHS | |
| PH 2mm Tin Standing paste SMD,P=2mm Wire To Board Connector ROHS | |
| Pin & Socket Connectors 2 POSITION RECPT | |
| Pin & Socket Connectors 2.36MM 9P HSG PNL MT PN/SKT HSG W/POS LC | |
| Pin & Socket Connectors PLUG 6 CIRCUIT | |
| Pin & Socket Connectors RECPT W/POS LATCH 6P | |
| PL EXII 250 REC HSG 2P NYLON NAT | |
| Plugin Automobile Connectors ROHS | |
| Plugin,P=2mm Wire To Board Connector ROHS | |
| POSITIVE LOCK 250 HOUSING RECEPT | |
| POW ACCESSORIES | |
| POW SNK SCREW | |
| Power Distribution | |
| Pre-ordered Connectors ROHS | |
| RA KEYED GUIDE MOD, VITA 46, MAC | |
| RA KEYED GUIDE MOD. VITA 46, MAC | |
| RING KRIMPTITE (C-128-08) SPM | |
| RING NYLAKRIMP FUNNEL ENTRY (D-9 | |
| RING NYLAKRIMP FUNNEL ENTRY (H-9 | |
| RJ45 PLUG, NO TOOLS REQUIRED, AN | |
| RJ45 PLUG,PUSH-PULL,ASSY, C AT5 , | |
| SD CARD CONNECTOR EMBOSS ASSY | |
| SMD USB Connectors ROHS | |
| SMD Wire To Board Connector ROHS | |
| SMD,P=1mm Wire To Board Connector ROHS | |
| SMD,P=4mm(蝠渣褐) Blade / Shrapnel Contact Battery Connectors ROHS | |
| SMP NON MAGNETIC BULKHEAD PLUG S | |
| SMP TERMINATOR | |
| SNAP PLUG REC. INSULK. NYL. (BRB | |
| SNK BLANK | |
| SUPER LOW PROFILE 1.95SIM WITH F | |
| TARGET PIN SMT CONCAVE FACE | |
| TERM BLK 10P SIDE ENT 3.5MM PCB | |
| TERM BLK 10P SIDE ENTRY 5MM PCB | |
| TERM BLK 12P SIDE ENTRY 5MM PCB | |
| TERM BLK 12POS TOP ENT 3.5MM PCB | |
| TERM BLK 12POS TOP ENTRY 5MM PCB | |
| TERM BLK 14P SIDE ENT 3.5MM PCB | |
| TERM BLK 16P SIDE ENT 3.5MM PCB | |
| TERM BLK 2P SIDE ENT 10.16MM PCB | |
| TERM BLK 2P SIDE ENT 3.81MM PCB | |
| TERM BLK 2P SIDE ENT 5.08MM PCB | |
| TERM BLK 2P SIDE ENT 9.53MM PCB | |
| TERM BLK 2POS SIDE ENT 3.5MM PCB | |
| TERM BLK 2POS SIDE ENT 7.5MM PCB | |
| TERM BLK 2POS SIDE ENTRY 5MM PCB | |
| TERM BLK 2POS TOP ENTRY 5MM PCB | |
| TERM BLK 3P TOP ENTRY 3.5MM PCB | |
| TERM BLK 3POS SIDE ENTRY 5MM PCB | |
| TERM BLK 3POS TOP ENTRY 5MM PCB | |
| TERM BLK 4P TOP ENTRY 3.5MM PCB | |
| TERM BLK 4POS SIDE ENT 3.5MM PCB | |
| TERM BLK 4POS SIDE ENTRY 5MM PCB | |
| TERM BLK 4POS TOP ENTRY 5MM PCB | |
| TERM BLK 5POS SIDE ENT 3.5MM PCB | |
| TERM BLK 5POS SIDE ENTRY 5MM PCB | |
| TERM BLK 5POS TOP ENTRY 5MM PCB | |
| TERM BLK 6POS SIDE ENT 3.5MM PCB | |
| TERM BLK 6POS SIDE ENT 7.5MM PCB | |
| TERM BLK 6POS SIDE ENTRY 5MM PCB | |
| TERM BLK 6POS TOP ENTRY 5MM PCB | |
| TERM BLK 7POS SIDE ENTRY 5MM PCB | |
| TERM BLK 8P TOP ENTRY 3.5MM PCB | |
| TERM BLK 8POS SIDE ENT 3.5MM PCB | |
| TERM BLK 8POS SIDE ENTRY 5MM PCB | |
| TERM BLK 9POS SIDE ENT 3.5MM PCB | |
| TERM BLK HEADER 11POS GREEN | |
| TERM BLK HEADER 13POS GREEN | |
| TERM BLK HEADER 15POS GREEN | |
| TERM BLK HEADER 16POS GREEN | |
| TERM BLK HEADER 3POS BLACK | |
| TERM BLK SCREW CLAMP 1POS GRAY | |
| TERM BLK SCREW CLAMP 1POS GREEN | |
| TERM BLOCK 10POS 45DEG 3.5MM PCB | |
| TERM BLOCK 10POS 45DEG 5MM PCB | |
| TERM BLOCK 12POS 45DEG 2.5MM PCB | |
| TERM BLOCK 12POS 45DEG 3.5MM PCB | |
| TERM BLOCK 14POS 45DEG 3.5MM PCB | |
| TERM BLOCK 1POS 45DEG PCB | |
| TERM BLOCK 20POS 45DEG 2.5MM PCB | |
| TERM BLOCK 2POS 45DEG 2.5MM PCB | |
| TERM BLOCK 2POS 45DEG 3.5MM PCB | |
| TERM BLOCK 2POS 45DEG 5MM PCB | |
| TERM BLOCK 3POS 45DEG 3.5MM PCB | |
| TERM BLOCK 3POS 45DEG 5MM PCB | |
| TERM BLOCK 4POS 45DEG 2.5MM PCB | |
| TERM BLOCK 4POS 45DEG 3.5MM PCB | |
| TERM BLOCK 4POS 45DEG 5MM PCB | |
| TERM BLOCK 5POS 45DEG 3.5MM PCB | |
| TERM BLOCK 6POS 45DEG 2.5MM PCB | |
| TERM BLOCK 6POS 45DEG 3.5MM PCB | |
| TERM BLOCK 7POS 45DEG 3.5MM PCB | |
| TERM BLOCK 8POS 45DEG 2.5MM PCB | |
| TERM BLOCK 8POS 45DEG 3.5MM PCB | |
| TERM BLOCK 8POS 45DEG 5MM PCB | |
| TERM BLOCK HDR 12POS 90DEG 3.5MM | |
| TERM BLOCK HDR 12POS VERT 3.5MM | |
| TERM BLOCK HDR 12POS VERT 5.08MM | |
| TERM BLOCK HDR 14POS 90DEG 3.5MM | |
| TERM BLOCK HDR 18POS 90DEG 3.5MM | |
| TERM BLOCK HDR 2POS 10.16MM | |
| TERM BLOCK HDR 2POS 90DEG 3.5MM | |
| TERM BLOCK HDR 2POS 90DEG 5.08MM | |
| TERM BLOCK HDR 2POS 90DEG 5MM | |
| TERM BLOCK HDR 2POS VERT 3.5MM | |
| TERM BLOCK HDR 2POS VERT 5.08MM | |
| TERM BLOCK HDR 2POS VERT 7.62MM | |
| TERM BLOCK HDR 32POS VERT 5.08MM | |
| TERM BLOCK HDR 3POS VERT 5.08MM | |
| TERM BLOCK HDR 4POS 90DEG 3.5MM | |
| TERM BLOCK HDR 4POS 90DEG 5.08MM | |
| TERM BLOCK HDR 4POS VERT 10.16MM | |
| TERM BLOCK HDR 4POS VERT 5.08MM | |
| TERM BLOCK HDR 4POS VERT 5MM | |
| TERM BLOCK HDR 5POS 90DEG 2.5MM | |
| TERM BLOCK HDR 5POS VERT 5MM | |
| TERM BLOCK HDR 6POS VERT 5MM | |
| TERM BLOCK HDR 8POS 90DEG 3.5MM | |
| TERM BLOCK HDR 8POS 90DEG 3.81MM | |
| TERM BLOCK HDR 8POS VERT 5MM | |
| TERM BLOCK HDR 9POS VERT 5MM | |
| TERM BLOCK PLUG 10POS 90DEG 5MM | |
| TERM BLOCK PLUG 12POS STR 5.08MM | |
| TERM BLOCK PLUG 14POS STR 5.08MM | |
| TERM BLOCK PLUG 18POS STR 5.08MM | |
| TERM BLOCK PLUG 2POS 90DEG 3.5MM | |
| TERM BLOCK PLUG 2POS STR 3.5MM | |
| TERM BLOCK PLUG 2POS STR 5.08MM | |
| TERM BLOCK PLUG 3POS 3.5MM | |
| TERM BLOCK PLUG 3POS 90DEG 3.5MM | |
| TERM BLOCK PLUG 3POS STR 5.08MM | |
| TERM BLOCK PLUG 4POS 3.5MM | |
| TERM BLOCK PLUG 4POS STR 3.5MM | |
| TERM BLOCK PLUG 5POS STR 3.5MM | |
| TERM BLOCK PLUG 6POS 90DEG 3.5MM | |
| TERM BLOCK PLUG 6POS 90DEG 5MM | |
| TERM BLOCK PLUG 6POS STR 3.5MM | |
| TERM BLOCK PLUG 8POS 5.08MM | |
| TERM BLOCK PLUG 8POS STR 3.81MM | |
| TERM BLOCK PLUG 8POS STR 5.08MM | |
| TERM BLOCK PLUG 9POS 90DEG 5MM | |
| TERM BLOCK PLUG 9POS STR 5.08MM | |
| TERMINATOR JACK SMP 50OHM | |
| Tin 1.25mm Horizontal attachment SMD Wire To Board Connector ROHS | |
| Tin 1.25mm Horizontal attachment SMD,P=1.25mm Wire To Board Connector ROHS | |
| Tin 1.25mm Standing paste SMD Wire To Board Connector ROHS | |
| Tin 1.25mm Standing paste SMD,P=1.25mm Wire To Board Connector ROHS | |
| Tin 1.5mm Horizontal attachment SMD Wire To Board Connector ROHS | |
| Tin 1.5mm Horizontal attachment SMD,P=1.5mm Wire To Board Connector ROHS | |
| Tin 1.5mm Standing paste SMD Wire To Board Connector ROHS | |
| Tin 1.5mm Standing paste SMD,P=1.5mm Wire To Board Connector ROHS | |
| TINMAN VT RCPT ASSY 4PR 8COL 16M | |
| TRI CON PIN 16-18 TIN ST/LO | |
| TRI CON PIN 16-20 GDF ST/LO | |
| TRI CON PIN 16-20 TIN HC ST/RL | |
| TRI CON PIN 20-22 TIN ST/LO | |
| TRI CON SKT 14 TIN ST/LO | |
| TRI CON SKT 16 GDF MACH NOINS | |
| TRI CON SKT 18-16 TIN 3K/RL | |
| TRI N PLUG F 0-12 | |
| TRI N PLUG M PLAS 0-19 | |
| TRI N PLUG M PLAS 2-13 | |
| TRI N RECP F J/N 2-13 | |
| VIBRAKRIMP QUICK DISCONNECT, FEM | |
| WGK 4 VP |
| << Prev | Next >> |