TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000713-4

Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000713-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000713-4
Connector Hardware, Mounts, Locks & Retainers 2000713-4
Body Features Primary Product Material : Aluminum Primary Product Plating Material : Nickel Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Key Orientation : 270° Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Nickel
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board
  • Key Orientation : 270°

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000713-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000713-4
Backplane Connectors 2000713-4
RA Keyed Guide Mod, Vita 46, Machined

RA Keyed Guide Mod, Vita 46, Machined

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-4
Backplane Connectors 2000713-4
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000713-4
Backplane Connectors 2000713-4
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - 2000713-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
2000713-4-ND
Backplane Connector Accessories 2000713-4-ND
Connector Guide Module For MultiGig RT Series

Connector Guide Module For MultiGig RT Series

Buy Now Datasheet
Backplane Connector Accessories - 2000713-4 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
2000713-4
Backplane Connector Accessories 2000713-4
RA KEYED GUIDE MOD, VITA 46, MAC

RA KEYED GUIDE MOD, VITA 46, MAC

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000713-4 2000713-4 2000713-4-ND 2000713-4
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products