TE Connectivity SIM Card Connectors 1932768-1

Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : Without Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Reel, Tape & Reel Packaging Quantity : 1000 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : Without Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Reel, Tape & Reel Packaging Quantity : 1000 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 1932768-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
1932768-1
SIM Card Connectors 1932768-1
Body Features Ejector Type : Push-Pull Primary Product Color : Black Configuration Features Card Detection Switch : Without Card Insertion Style : Normal Insertion Number of Loaded Positions : 6 Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Retention : Without Dimensions Profile Height from PCB : 2 MM  [.079 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 5000 Packaging Features Packaging Method : Reel, Tape & Reel Packaging Quantity : 1000 Product Type Features Card Stop : With Compatible Card : 2FF Mini SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Ejector Type : Push-Pull
  • Primary Product Color : Black

Configuration Features


  • Card Detection Switch : Without
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 6
  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Retention : Without

Dimensions


  • Profile Height from PCB : 2 MM  [.079 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 5000

Packaging Features


  • Packaging Method : Reel, Tape & Reel
  • Packaging Quantity : 1000

Product Type Features


  • Card Stop : With
  • Compatible Card : 2FF Mini SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Pull

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
PC Card Sockets - A120437CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A120437CT-ND
PC Card Sockets A120437CT-ND
6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold-Palladium

6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet
PC Card Sockets - A120437TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
A120437TR-ND
PC Card Sockets A120437TR-ND
6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold-Palladium

6 Position Card Connector Mini SIM Surface Mount, Right Angle Gold-Palladium

Buy Now Datasheet
Conn, Sim Socket, 6Contacts Rohs Compliant Te Connectivity - 69AH4450 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sim Socket, 6Contacts Rohs Compliant Te Connectivity
69AH4450
Conn, Sim Socket, 6Contacts Rohs Compliant Te Connectivity 69AH4450
CONN, SIM SOCKET, 6CONTACTS ROHS COMPLIANT: YES

CONN, SIM SOCKET, 6CONTACTS ROHS COMPLIANT: YES

Supplier's Site
PC Card Sockets - 1932768-1 - ODG (Origin Data Global)
Shenzhen, China
PC Card Sockets
1932768-1
PC Card Sockets 1932768-1
SUPER LOW PROFILE 1.95SIM WITH F

SUPER LOW PROFILE 1.95SIM WITH F

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1932768-1 A120437CT-ND 69AH4450 1932768-1
Product Name SIM Card Connectors PC Card Sockets Conn, Sim Socket, 6Contacts Rohs Compliant Te Connectivity PC Card Sockets
Connector Type PC Card Connector Connector PC Card Connector
Unlock Full Specs
to access all available technical data