ITT Cannon Circular Connector Housings 192900-0353

Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192900-0353-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0353-ND
Circular Connector Housings 192900-0353-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 192900-0353 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192900-0353
Connectors Audio & Video, Unreviewed 192900-0353
TN7S16-0019P1L

TN7S16-0019P1L

Buy Now
 - ITT Cannon 192900-0353 - PEI-Genesis
Philadelphia, PA, United States
TRI N RECP M J/N 0-19

TRI N RECP M J/N 0-19

Buy Now
Circular Connector Housings - 192900-0353 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
192900-0353
Circular Connector Housings 192900-0353
CONN RCPT HSNG MALE 19POS PNL MT

CONN RCPT HSNG MALE 19POS PNL MT

Supplier's Site Datasheet
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon - 16F3649 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon
16F3649
Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon 16F3649
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 19 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 19 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site
Circular Conn, Rcpt, 19Pos, Crimp/solder; Product Range Itt Cannon - 30C9082 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Crimp/solder; Product Range Itt Cannon
30C9082
Circular Conn, Rcpt, 19Pos, Crimp/solder; Product Range Itt Cannon 30C9082
CIRCULAR CONN, RCPT, 19POS, CRIMP/SOLDER; Product Range:Trident TN Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, CRIMP/SOLDER; Product Range:Trident TN Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp / Solder Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0353-ND 192900-0353 ITT Cannon 192900-0353 192900-0353 16F3649
Product Name Circular Connector Housings Connectors Audio & Video, Unreviewed Circular Connector Housings Jam Nut Connector Receptacle, Size 16, 19 Position, Panel; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data