"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
TERM BLOCK 4POS 45DEG 3.5MM PCB
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6482458 | 277-1624-ND | 1985218 | 15X5079 |
| Product Name | PCB Headers | Wire to Board | Wire to Board | Ptsa 1 5/ 4-3 5-Z Phoenix Contact |
| Termination | Solder | Screwless - Leg Spring, Push-In Spring | ||
| Mounting | Through hole | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 300 volts | ||
| Contact Pitch | 3.51 mm (0.1380 inch) |