TERM BLOCK HDR 2POS 5.08MM
"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
TERM BLOCK HDR 2POS VERT 5.08MM
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1955963CT-ND | 1955963 | 15X4221 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets | Phoenix Contact |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 12.0 amps | 10.0 amps |