"5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Manufacturer: Phoenix Contact
Category: Connectors, Interconnects -Terminal Blocks- Wire to Board
Series: COMBICON PTSA
Package: Bulk
Product Status: Active
Wire Termination: Screwless - Spring Cage, Tension Clamp
Housing Material: Polyamide (PA), Nylon
Mating Orientation: 45° (135°) Angle with Board
Voltage: 300 V
Mounting Type: Through Hole
5 Pos Barrier Strip Terminal Block, 2A, 250V, 3.5mm Pitch, Green Product overview: 1985221 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1985221 can be used for catalog matching and distributor lookup.
TERM BLOCK 5POS 45DEG 3.5MM PCB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1625-ND | 371-1985221 | 15X5080 | 1985221 | |
| Product Name | Wire to Board | Connectors, Interconnects -Terminal Blocks- Wire to Board | 2A 250V Electronic Connector | Ptsa 1 5/ 5-3 5-Z Phoenix Contact | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | Solder | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Contact Pitch | 3.51 mm (0.1380 inch) | ||||
| Contact Size (AWG) | 16 to 24 AWG | 16 to 24 AWG |