4 Pos 5mm Pitch Unshrouded Header, Straight, Solder, 16A, 300V Product overview: 1933202 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 16A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1933202 can be used for catalog matching and distributor lookup.
"4 Position Terminal Block Header, Male Pins, Unshrouded 0.197"" (5.00mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 5MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 370-1933202 | 277-1647-ND | 1933202 |
| Product Name | 16A 300V Electronic Connector | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Termination | Solder | ||
| Voltage Rating | 250 volts | 300 volts | |
| Current Rating | 12.0 amps | 12.0 amps | 16.0 amps |
| Connector Type | Header Connector |