ITT Cannon Connectors Audio & Video, Unreviewed 192991-0059

Description
FEMALE (SOCKET) 16 AWG 192991-0059
Request a Quote Datasheet
Description
FEMALE (SOCKET) 16 AWG 192991-0059
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Audio & Video, Unreviewed - 192991-0059 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
192991-0059
Connectors Audio & Video, Unreviewed 192991-0059
FEMALE (SOCKET) 16 AWG 192991-0059

FEMALE (SOCKET) 16 AWG 192991-0059

Buy Now
Circular Connector Contacts - 192991-0059 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Contacts
192991-0059
Circular Connector Contacts 192991-0059
TRI CON SKT 16 GDF MACH NOINS

TRI CON SKT 16 GDF MACH NOINS

Supplier's Site
Contact, Socket, 16Awg, Crimp; Product Range Itt Cannon - 43W4899 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16Awg, Crimp; Product Range Itt Cannon
43W4899
Contact, Socket, 16Awg, Crimp; Product Range Itt Cannon 43W4899
CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 16AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Contact, T3P, Machined, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon - 90B6235 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Contact, T3P, Machined, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
90B6235
Circular Connector Contact, T3P, Machined, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon 90B6235
Circular Connector Contact, T3P, Machined, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Circular Connector Contact, T3P, Machined, Socket, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192991-0059 192991-0059 43W4899 90B6235
Product Name Connectors Audio & Video, Unreviewed Circular Connector Contacts Contact, Socket, 16Awg, Crimp; Product Range Itt Cannon Circular Connector Contact, T3P, Machined, Socket, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details