ITT Cannon Connectors Mil-Qualified, Circular Body, All 192900-0549

Description
TN6S24-0428P2L 192900-0549
Request a Quote Datasheet
Description
TN6S24-0428P2L 192900-0549
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - 192900-0549 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
192900-0549
Connectors Mil-Qualified, Circular Body, All 192900-0549
TN6S24-0428P2L 192900-0549

TN6S24-0428P2L 192900-0549

Buy Now
 - ITT Cannon 192900-0549 - PEI-Genesis
Philadelphia, PA, United States
TRI N PLUG M PLAS 4-28

TRI N PLUG M PLAS 4-28

Buy Now
Circular Connector Housings - 192900-0549-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0549-ND
Circular Connector Housings 192900-0549-ND
32 (28 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

32 (28 + 4 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Housings - 192900-0549 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
192900-0549
Circular Connector Housings 192900-0549
CONN PLG HSG MALE 32POS INLINE

CONN PLG HSG MALE 32POS INLINE

Supplier's Site Datasheet
Circular Conn, Plug, 28Sig+4Pwr, Cable; Product Range Itt Cannon - 99B3666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28Sig+4Pwr, Cable; Product Range Itt Cannon
99B3666
Circular Conn, Plug, 28Sig+4Pwr, Cable; Product Range Itt Cannon 99B3666
CIRCULAR CONN, PLUG, 28SIG+4PWR, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 28SIG+4PWR, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0549 ITT Cannon 192900-0549 192900-0549-ND 192900-0549 99B3666
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Housings Circular Connector Housings Circular Conn, Plug, 28Sig+4Pwr, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details