ITT Cannon Connectors Crimp Contacts, Commercial, Stamped & Formed 192900-0451

Description
TRIDENT S&F CON, SKT 22-20AWG T2P20FC1LY
Request a Quote Datasheet
Description
TRIDENT S&F CON, SKT 22-20AWG T2P20FC1LY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Crimp Contacts, Commercial, Stamped & Formed - 192900-0451 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
192900-0451
Connectors Crimp Contacts, Commercial, Stamped & Formed 192900-0451
TRIDENT S&F CON, SKT 22-20AWG T2P20FC1LY

TRIDENT S&F CON, SKT 22-20AWG T2P20FC1LY

Buy Now
Multi Purpose - 192900-0451-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
192900-0451-ND
Multi Purpose 192900-0451-ND
Socket Contact Gold Crimp 20-22 AWG Stamped

Socket Contact Gold Crimp 20-22 AWG Stamped

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
336-192900-0451
Electronic Connector 336-192900-0451
CONN SOCKET 20-22AWG GOLD CRIMP Product overview: 192900-0451 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-192900-0451 can be used for catalog matching and distributor lookup.

CONN SOCKET 20-22AWG GOLD CRIMP Product overview: 192900-0451 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Multi Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 336-192900-0451 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 192900-0451 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
192900-0451
Multi Purpose 192900-0451
CONN SOCKET 20-22AWG GOLD CRIMP

CONN SOCKET 20-22AWG GOLD CRIMP

Supplier's Site Datasheet
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon - 39P1640 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon
39P1640
Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon 39P1640
CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, SOCKET, 22-20AWG, CRIMP; Product Range:Trident Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:22AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Tri Con Skt 20-22 Gld St/lo Rohs Compliant Itt Cannon - 02J0563 - Newark, An Avnet Company
Chicago, IL, United States
Tri Con Skt 20-22 Gld St/lo Rohs Compliant Itt Cannon
02J0563
Tri Con Skt 20-22 Gld St/lo Rohs Compliant Itt Cannon 02J0563
TRI CON SKT 20-22 GLD ST/LO ROHS COMPLIANT: YES

TRI CON SKT 20-22 GLD ST/LO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0451 192900-0451-ND 336-192900-0451 192900-0451 39P1640 02J0563
Product Name Connectors Crimp Contacts, Commercial, Stamped & Formed Multi Purpose Electronic Connector Multi Purpose Contact, Socket, 22-20Awg, Crimp; Product Range Itt Cannon Tri Con Skt 20-22 Gld St/lo Rohs Compliant Itt Cannon
Contact Size (AWG) 20 to 22 AWG 20 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details