Weidmuller Connectors, Interconnects Modular Connectors Modular Connector Plugs 1963200000

Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: RockStar® Connector Type: Plug Contact Finish: Gold Package: Bulk Cable Type: Round Cable, Not Specified Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: RockStar® Connector Type: Plug Contact Finish: Gold Package: Bulk Cable Type: Round Cable, Not Specified Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Modular Connectors Modular Connector Plugs -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Connectors, Interconnects Modular Connectors Modular Connector Plugs
Manufacturer: Weidmüller Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs Series: RockStar® Connector Type: Plug Contact Finish: Gold Package: Bulk Cable Type: Round Cable, Not Specified Shielding: Shielded Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Modular Connectors Modular Connector Plugs
Series: RockStar®
Connector Type: Plug
Contact Finish: Gold
Package: Bulk
Cable Type: Round Cable, Not Specified
Shielding: Shielded
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller - 05P5165 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller
05P5165
Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller 05P5165
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connector Plugs - 1963200000 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1963200000
Modular Connector Plugs 1963200000
CONN MOD PLUG 8P8C SHIELDED

CONN MOD PLUG 8P8C SHIELDED

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 05P5165 1963200000
Product Name Connectors, Interconnects Modular Connectors Modular Connector Plugs Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller Modular Connector Plugs
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers