TE Connectivity High Speed Backplane Connectors 2000890-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2000890-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2000890-2
High Speed Backplane Connectors 2000890-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Left Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Shroud Style : Partially Shrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Left
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Shroud Style : Partially Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000890-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000890-2
Backplane Connectors 2000890-2
Fortis Zd 3Pr 10Col R/A Left Module Assy

Fortis Zd 3Pr 10Col R/A Left Module Assy

Buy Now
Fortis Zd 3Pr 10Col R/a Left Module Assy Te Connectivity - 98X5546 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 3Pr 10Col R/a Left Module Assy Te Connectivity
98X5546
Fortis Zd 3Pr 10Col R/a Left Module Assy Te Connectivity 98X5546
Fortis Zd 3Pr 10Col R/A Left Module Assy

Fortis Zd 3Pr 10Col R/A Left Module Assy

Supplier's Site
Specialized - 2000890-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized
2000890-2
Specialized 2000890-2
FORTIS ZD 3PR 10COL R/A LEFT MOD

FORTIS ZD 3PR 10COL R/A LEFT MOD

Supplier's Site
Backplane Connectors - Specialized - 2000890-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2000890-2
Backplane Connectors - Specialized 2000890-2
FORTIS ZD 3PR 10COL R/A LEFT MOD

FORTIS ZD 3PR 10COL R/A LEFT MOD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000890-2 2000890-2 98X5546 2000890-2 2000890-2
Product Name High Speed Backplane Connectors Backplane Connectors Fortis Zd 3Pr 10Col R/a Left Module Assy Te Connectivity Specialized Backplane Connectors - Specialized
Category Board to Board Connector
Unlock Full Specs
to access all available technical data