Terminals QUICK DISCONNECT female 18-22 AWG
VIBRAKRIMP QUICK DISCONNECT, FEM
TERMINAL, FEMALE DISCONNECT, 6.35MM, CRIMP; Product Range:VibraKrimp 19018 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 19018-0006 | 19018-0006 | 55H3031 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Female Disconnect, 6.35Mm, Crimp; Product Range Molex |
| Gender | Female / Jack |