ITT Cannon Connectors Circular, Industrial - Plastic 192900-0056

Description
TRIDENT NEPTUNE PLUG 31 SKT TN6S24-1219S1L
Request a Quote Datasheet
Description
TRIDENT NEPTUNE PLUG 31 SKT TN6S24-1219S1L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial - Plastic - 192900-0056 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
192900-0056
Connectors Circular, Industrial - Plastic 192900-0056
TRIDENT NEPTUNE PLUG 31 SKT TN6S24-1219S1L

TRIDENT NEPTUNE PLUG 31 SKT TN6S24-1219S1L

Buy Now
Circular Connector Housings - 192900-0056-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0056-ND
Circular Connector Housings 192900-0056-ND
31 (19 + 12 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

31 (19 + 12 Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connector Rcpt Size 24, 31Pos, Cable; Product Range Itt Cannon - 93F9057 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 24, 31Pos, Cable; Product Range Itt Cannon
93F9057
Circular Connector Rcpt Size 24, 31Pos, Cable; Product Range Itt Cannon 93F9057
CIRCULAR CONNECTOR RCPT SIZE 24, 31POS, CABLE; Product Range:Trident Neptune Series; No. of Contacts:31Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.275"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes

CIRCULAR CONNECTOR RCPT SIZE 24, 31POS, CABLE; Product Range:Trident Neptune Series; No. of Contacts:31Contacts; Connector Body Material:Nylon (Polyamide) Body; Body Length:1.275"; Body Material:Plastic; Connector Shell Size:24 RoHS Compliant: Yes

Supplier's Site
Circular Connector Housings - 192900-0056 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
192900-0056
Circular Connector Housings 192900-0056
CONN PLG HSG FMALE 31POS INLINE

CONN PLG HSG FMALE 31POS INLINE

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0056 192900-0056-ND 93F9057 192900-0056
Product Name Connectors Circular, Industrial - Plastic Circular Connector Housings Circular Connector Rcpt Size 24, 31Pos, Cable; Product Range Itt Cannon Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - ECG.2B.326.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
Cable Connectors - NCG-FB-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Multi-pin plug socket - NECA-S1G9-P9-MP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers