"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 3POS SIDE ENTRY 5MM PCB
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-6072-ND | 1935789 | 15X3513 |
| Product Name | Wire to Board | Wire to Board | Phoenix Contact |
| Termination | Screw | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 20 AWG | 12 to 20 AWG |