PHOENIX CONTACT USA Wire to Board 1990973

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-7665-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-7665-ND
Wire to Board 277-7665-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
24A 250V Electronic Connector
371-1990973
24A 250V Electronic Connector 371-1990973
2-Pos 5mm RA Solder Thru-Hole Terminal Block 24A 250V Product overview: 1990973 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1990973 can be used for catalog matching and distributor lookup.

2-Pos 5mm RA Solder Thru-Hole Terminal Block 24A 250V Product overview: 1990973 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1990973 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 1990973 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1990973
Wire to Board 1990973
TERM BLK 2POS SIDE ENTRY 5MM PCB

TERM BLK 2POS SIDE ENTRY 5MM PCB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 277-7665-ND 371-1990973 1990973
Product Name Wire to Board 24A 250V Electronic Connector Wire to Board
Termination Screwless - Spring Cage, Tension Clamp Solder
Mounting Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 12 to 24 AWG 12 to 24 AWG
Unlock Full Specs
to access all available technical data