Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Number of Levels: 2
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mating Orientation: Vertical with Board
Voltage: 250V
Wire Gauge: 12-16 AWG
2 Pos Terminal Block, 13.5A, 320V, 5.08mm Pitch, Thru-Hole Product overview: 1985865 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 320V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 320V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1985865 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 2P SIDE ENT 5.08MM PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1985865 | 277-6270-ND | 1985865 | |
| Product Name | Connectors,Interconnects | 13.5A 320V Electronic Connector | Wire to Board | Wire to Board |
| Termination | Screw | Screw - Rising Cage Clamp | ||
| Voltage Rating | 320 volts | 300 volts | ||
| Current Rating | 13.5 amps | 10.0 amps | ||
| Mounting | Through Hole | Through Hole |