Manufacturer: Phoenix Contact
Win Source Part Number: 1332306-1935161
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 18 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw
Torque - Screw: 0.35-0.4 Nm (3.1-3.5 Lb-In)
Screw Thread: M2.6
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: PT1.5/2-5.0-H,PT 1.5/2-5.0-H,277-1667
RoHS Status: RoHS Compliant
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
2-Pos Barrier Terminal Block, 17.5A, 250V, 5mm Pitch, Through Hole Product overview: 1935161 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 17.5A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1935161 can be used for catalog matching and distributor lookup.
TERM BLK 2POS SIDE ENTRY 5MM PCB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332306-1935161 | 277-1667-ND | 371-1935161 | 1935161 | 15X3477 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Through-Hole 17.5A 250V Electronic Connector | Wire to Board | Pt 1 5/ 2-5 0-H Phoenix Contact |
| Connector Type | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 18.0 amps | 17.5 amps | 18.0 amps | ||
| Termination | Screw | Solder |