CONN D-SUB HD RCPT 15POS SMD R/A
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
HD D SUB CONNECTOR, RECEPTACLE, 15POS; No. of Contacts:15Contacts;
| ODG (Origin Data Global) | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 200-015-263R001 | 200-15FA-ND | 40Y5839 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connector Assemblies | Hd D Sub Connector, Receptacle, 15Pos; No. Of Contacts Norcomp |
| Connector Type | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Termination | Solder | Surface Mount | |
| Mounting | Surface Mount, Right Angle | Surface Mount, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |