1 Position Wire to Board Terminal Block 45° (135°) Angle with Board Through Hole
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-9015-ND | 1905010 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | |
| Mounting | Through Hole | Through Hole |
| Contact Size (AWG) | 12 to 26 AWG | 12 to 26 AWG |