HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19200031440

Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet
Description
Hood Connector Top Entry M20 3A IP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3067-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3067-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3067-ND
Hood Connector Top Entry M20 3A IP44

Hood Connector Top Entry M20 3A IP44

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
363-19200031440
3A Electronic Connector 363-19200031440
Female Connector Tool, Metal, 3A, IP65, -40°C to 125°C Product overview: 19200031440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19200031440 can be used for catalog matching and distributor lookup.

Female Connector Tool, Metal, 3A, IP65, -40°C to 125°C Product overview: 19200031440 from HARTING is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-19200031440 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 19200031440 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200031440
Power Connectors 19200031440
Heavy Duty Power Connectors HAN 3A M20 T

Heavy Duty Power Connectors HAN 3A M20 T

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200031440
Power Connectors 19200031440
Han A Hood Top Entry 2 Pegs M20

Han A Hood Top Entry 2 Pegs M20

Buy Now
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Series: Han® A Connector Type: Hood Package: Bulk Style: Top Entry Size: 3A Thread Size: M20 Alternative Parts (Cross-Reference): Cross Product Status: Active Lock Location: Locking Clip (1) on Base Bottom

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases
Series: Han® A
Connector Type: Hood
Package: Bulk
Style: Top Entry
Size: 3A
Thread Size: M20
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Lock Location: Locking Clip (1) on Base Bottom

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 19200031440 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19200031440
Heavy Duty Connector Housings, Hoods, Bases 19200031440
CONN HOOD TOP ENTRY SZ3A M20

CONN HOOD TOP ENTRY SZ3A M20

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3067-ND 363-19200031440 19200031440 19200031440
Product Name Heavy Duty Connector Housings, Hoods, Bases 3A Electronic Connector Power Connectors Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 120 Housings Green - 1321G4 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers