Molex Rectangular Connectors - 19091029 19091029

Description
Manufacturer: Molex, LLC Win Source Part Number: 760726-19091029 Series: 3191 Packaging: Bulk Number of Positions: 2 Pitch: 0.264" (6.71mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 3191 Categories: Connectors, Interconnects Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Japan, Singapore, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 760726-19091029 Series: 3191 Packaging: Bulk Number of Positions: 2 Pitch: 0.264" (6.71mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 3191 Categories: Connectors, Interconnects Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Japan, Singapore, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 19091029 - 760726-19091029 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 19091029
760726-19091029
Rectangular Connectors - 19091029 760726-19091029
Manufacturer: Molex, LLC Win Source Part Number: 760726-19091029 Series: 3191 Packaging: Bulk Number of Positions: 2 Pitch: 0.264" (6.71mm) Color: Natural Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Mounting: Free Hanging (In-Line) Family Name: 3191 Categories: Connectors, Interconnects Introduction Date: July 07, 2010 ECCN: EAR99 Country of Origin: China, Hong Kong, Japan, Singapore, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 760726-19091029
Series: 3191
Packaging: Bulk
Number of Positions: 2
Pitch: 0.264" (6.71mm)
Color: Natural
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Free Hanging (In-Line)
Family Name: 3191
Categories: Connectors, Interconnects
Introduction Date: July 07, 2010
ECCN: EAR99
Country of Origin: China, Hong Kong, Japan, Singapore, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-19091029
Electronic Connector 340-19091029
CONN RECEPTACLE 2POS .093 Product overview: 19091029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091029 can be used for catalog matching and distributor lookup.

CONN RECEPTACLE 2POS .093 Product overview: 19091029 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-19091029 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 19091029 - ODG (Origin Data Global)
Shenzhen, China
Connectors
19091029
Connectors 19091029
6.71mm 1x2P 2 1 P=6.71mm Housings (Wire To Board / Wire To Wire ) ROHS

6.71mm 1x2P 2 1 P=6.71mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
19091029
Connectors >> Rectangular Connectors Housings 19091029
6.71mm 1x2P 2 1 P=6.71mm Rectangular Connectors Housings ROHS

6.71mm 1x2P 2 1 P=6.71mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 760726-19091029 340-19091029 19091029 19091029
Product Name Rectangular Connectors - 19091029 Electronic Connector Connectors Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-599-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details