Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat6a IDC
CONN MOD PLUG 8P8C SHIELDED
CAT6 RJ45 PLUG-IN CONNECTOR, 8 POSITION 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:IP67; Connector Mounting:Cable MountRoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1963130000-ND | 1963130000 | 05P5158 |
| Product Name | Modular/Ethernet Connector (RJ45, RJ11) Plugs | Modular Connector Plugs | Cat6 Rj45 Plug-In Connector, 8 Position 1 Port; Modular Connector Type Weidmuller |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |