ITT Cannon Circular Connector Housings 192900-0039

Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
19 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192900-0039-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0039-ND
Circular Connector Housings 192900-0039-ND
19 Position Circular Connector Receptacle Housing Panel Mount

19 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Circular Conn, Rcpt, 19Pos, Flange; Product Range Itt Cannon - 47M0086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 19Pos, Flange; Product Range Itt Cannon
47M0086
Circular Conn, Rcpt, 19Pos, Flange; Product Range Itt Cannon 47M0086
CIRCULAR CONN, RCPT, 19POS, FLANGE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 19POS, FLANGE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 192900-0039 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
192900-0039
Circular Connector Housings 192900-0039
CONN RCPT HSG FMALE 19POS PNL MT

CONN RCPT HSG FMALE 19POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0039-ND 47M0086 192900-0039
Product Name Circular Connector Housings Circular Conn, Rcpt, 19Pos, Flange; Product Range Itt Cannon Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
 - ALBKM12-RPBR8-S0 - Powell Electronics, Inc.
Specs
Mounting Rear
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2002-2662-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers