PHOENIX CONTACT USA Wire to Board 1984617

Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1721-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1721-ND
Wire to Board 277-1721-ND
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 160V 17.5A Electronic Connector
371-1984617
Through-Hole 160V 17.5A Electronic Connector 371-1984617
2-Pos Terminal Block, 160V, 17.5A, 3.5mm Pitch, Through Hole Product overview: 1984617 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 160V, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1984617 can be used for catalog matching and distributor lookup.

2-Pos Terminal Block, 160V, 17.5A, 3.5mm Pitch, Through Hole Product overview: 1984617 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 160V, 17.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 160V, 17.5A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1984617 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pt 1 5/ 2-3 5-H Phoenix Contact - 15X5023 - Newark, An Avnet Company
Chicago, IL, United States
Pt 1 5/ 2-3 5-H Phoenix Contact
15X5023
Pt 1 5/ 2-3 5-H Phoenix Contact 15X5023
PT 1 5/ 2-3 5-H

PT 1 5/ 2-3 5-H

Supplier's Site
Wire to Board - 1984617 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1984617
Wire to Board 1984617
TERM BLK 2POS SIDE ENT 3.5MM PCB

TERM BLK 2POS SIDE ENT 3.5MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1721-ND 371-1984617 15X5023 1984617
Product Name Wire to Board Through-Hole 160V 17.5A Electronic Connector Pt 1 5/ 2-3 5-H Phoenix Contact Wire to Board
Termination Screw Solder
Mounting Through Hole Through Hole
Contact Pitch 3.51 mm (0.1380 inch)
Contact Size (AWG) 16 to 26 AWG 16 to 26 AWG
Unlock Full Specs
to access all available technical data