TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips 1SNK160000R0000

Description
Win Source Part Number: 993387-1SNK160000R00 00 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: SNK, MC812 Type: Label, Snap In Pitch: 0.315" (8.00mm) Color: White Package: Box For Use With/Related Products: SNK Series Standard Package: 22 Legend: Blank ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity ENTRELEC Other Names: 2109-1SNK160000R0000 ,-1SNK160000R0000-SI ,MC812,-1SNK160000R0 000-LSI Base Product Number: 1SNK
Request a Quote Datasheet
Description
Win Source Part Number: 993387-1SNK160000R00 00 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: SNK, MC812 Type: Label, Snap In Pitch: 0.315" (8.00mm) Color: White Package: Box For Use With/Related Products: SNK Series Standard Package: 22 Legend: Blank ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity ENTRELEC Other Names: 2109-1SNK160000R0000 ,-1SNK160000R0000-SI ,MC812,-1SNK160000R0 000-LSI Base Product Number: 1SNK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips - 993387-1SNK160000R0000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips
993387-1SNK160000R0000
Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips 993387-1SNK160000R0000
Win Source Part Number: 993387-1SNK160000R00 00 Category: Connectors, Interconnects>Termin al Blocks - Accessories - Marker Strips Series: SNK, MC812 Type: Label, Snap In Pitch: 0.315" (8.00mm) Color: White Package: Box For Use With/Related Products: SNK Series Standard Package: 22 Legend: Blank ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: TE Connectivity ENTRELEC Other Names: 2109-1SNK160000R0000 ,-1SNK160000R0000-SI ,MC812,-1SNK160000R0 000-LSI Base Product Number: 1SNK

Win Source Part Number: 993387-1SNK160000R0000
Category: Connectors, Interconnects>Terminal Blocks - Accessories - Marker Strips
Series: SNK, MC812
Type: Label, Snap In
Pitch: 0.315" (8.00mm)
Color: White
Package: Box
For Use With/Related Products: SNK Series
Standard Package: 22
Legend: Blank
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity ENTRELEC
Other Names: 2109-1SNK160000R0000,-1SNK160000R0000-SI,MC812,-1SNK160000R0000-LSI
Base Product Number: 1SNK

Buy Now
Terminal Block Marker Strips - 2109-1SNK160000R0000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Marker Strips
2109-1SNK160000R0000-ND
Terminal Block Marker Strips 2109-1SNK160000R0000-ND
Connector Label, Snap In For SNK Series

Connector Label, Snap In For SNK Series

Buy Now Datasheet
Terminal Block Accessories - 1SNK160000R0000 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
1SNK160000R0000
Terminal Block Accessories 1SNK160000R0000
SNK BLANK

SNK BLANK

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 993387-1SNK160000R0000 2109-1SNK160000R0000-ND 1SNK160000R0000
Product Name Connectors, Interconnects - Terminal Blocks - Accessories - Marker Strips Terminal Block Marker Strips Terminal Block Accessories
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11155-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details