Molex Molex 19038-0009 .156" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon 19038-0009

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Molex 19038-0009 .156
Chanhassen, MN, United States
Molex 19038-0009 .156" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon
31568
Molex 19038-0009 .156" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon 31568
Molex 19038-0009 Female Bullet Connectors Category: Bullet Connectors Manufacturer: Molex Series: InsulKrimp Component Type: Female Terminal Insulation Material: Nylon (Fully Insulated) Material: Tin-plated brass Terminal Connection Type: Crimp
  • Molex 19038-0009 Female Bullet Connectors
  • Category: Bullet Connectors
  • Manufacturer: Molex
  • Series: InsulKrimp
  • Component Type: Female Terminal
  • Insulation Material: Nylon (Fully Insulated)
  • Material: Tin-plated brass
  • Terminal Connection Type: Crimp
Supplier's Site Datasheet
Female Disconnect, 16-12Awg, Blue; Product Range Molex - 25M6764 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 16-12Awg, Blue; Product Range Molex
25M6764
Female Disconnect, 16-12Awg, Blue; Product Range Molex 25M6764
FEMALE DISCONNECT, 16-12AWG, BLUE; Product Range:InsulKrimp 19038 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue RoHS Compliant: Yes

FEMALE DISCONNECT, 16-12AWG, BLUE; Product Range:InsulKrimp 19038 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:-; Tab Size - Imperial:-; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Barrel, Bullet Connectors - 19038-0009 - ODG (Origin Data Global)
Shenzhen, China
Barrel, Bullet Connectors
19038-0009
Barrel, Bullet Connectors 19038-0009
SNAP PLUG REC. INSULK. NYL. (BRB

SNAP PLUG REC. INSULK. NYL. (BRB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
19038-0009
Terminals 19038-0009
Terminals SNAP PLUG REC. INSUL LK. NYL. (BRB-2156N)

Terminals SNAP PLUG REC. INSUL LK. NYL. (BRB-2156N)

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Waytek, Inc. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19038-0009 31568 25M6764 19038-0009 19038-0009
Product Name Molex 19038-0009 .156" Female Bullet Connector, 16-14 Ga., Fully Insulated with Nylon Female Disconnect, 16-12Awg, Blue; Product Range Molex Barrel, Bullet Connectors Terminals
Connector Type Automotive Connector
Contact Size (AWG) 16 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
UHF Female to Double Banana Plug, Adapter - 9412 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details