"5 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
TERM BLK 5POS SIDE ENT 3.5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1723-ND | 15X5026 | 1984646 |
| Product Name | Wire to Board | Pt 1 5/ 5-3 5-H Phoenix Contact | Wire to Board |
| Termination | Screw | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 3.51 mm (0.1380 inch) | ||
| Contact Size (AWG) | 16 to 26 AWG | 16 to 26 AWG |