TE Connectivity USB Connectors 1932638-3

Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Tail Length : 2.39 MM  [.094 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 Test Identification (TID) : 61001739 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Tail Length : 2.39 MM  [.094 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 Test Identification (TID) : 61001739 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 1932638-3 - TE Connectivity
Berwyn, PA, United States
USB Connectors
1932638-3
USB Connectors 1932638-3
Body Features Connector Profile : Standard Offset (MM) : 4.13 Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ] Tail Length : 2.39 MM  [.094 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Industry Standard : USB 2.0 Moisture Sensitivity Level : 1 Test Identification (TID) : 61001739 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Locking Feature : Without PCB Connector Seating : Offset PCB Mount Location : Top PCB Mount Retention Type : Straight Leg Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power & Signal Halogen Free : No Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 350 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ] Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Offset (MM) : 4.13
  • Shell Plating Finish : Matte
  • Shell Plating Material : Tin

Configuration Features


  • Number of Mounting Legs : 4
  • Number of Ports : 1
  • Number of Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.2 MM  [.048 INCH ]
  • Tail Length : 2.39 MM  [.094 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2 MM , 2.5 MM  [.078 INCH , .098 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Industry Standard : USB 2.0
  • Moisture Sensitivity Level : 1
  • Test Identification (TID) : 61001739
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Locking Feature : Without
  • PCB Connector Seating : Offset
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Straight Leg
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power & Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 350

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
  • Soldering Temperature (Max) : 260 DEGC  [500 DEGF ]
Buy Now
USB, DVI, HDMI Connector Assemblies - A117902TR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
A117902TR-ND
USB, DVI, HDMI Connector Assemblies A117902TR-ND
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
1932638-3
USB Connectors 1932638-3
USB Connectors Std USB Type A, R/A, SMT, Offset

USB Connectors Std USB Type A, R/A, SMT, Offset

Buy Now Datasheet
Std Usb Type A, R/a, Smt, Offset Te Connectivity - 98X0551 - Newark, An Avnet Company
Chicago, IL, United States
Std Usb Type A, R/a, Smt, Offset Te Connectivity
98X0551
Std Usb Type A, R/a, Smt, Offset Te Connectivity 98X0551
Std USB Type A, R/A, SMT, Offset

Std USB Type A, R/A, SMT, Offset

Supplier's Site
Usb 2.0 Type A Receptacle Smt Amp - Te Connectivity - 76AC2297 - Newark, An Avnet Company
Chicago, IL, United States
Usb 2.0 Type A Receptacle Smt Amp - Te Connectivity
76AC2297
Usb 2.0 Type A Receptacle Smt Amp - Te Connectivity 76AC2297
USB 2.0 TYPE A RECEPTACLE SMT

USB 2.0 TYPE A RECEPTACLE SMT

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 1932638-3 - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
1932638-3
USB, DVI, HDMI Connector Assemblies 1932638-3
CONN RCPT USB2.0 TYPEA 4P SMD RA

CONN RCPT USB2.0 TYPEA 4P SMD RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1932638-3 A117902TR-ND 1932638-3 98X0551 1932638-3
Product Name USB Connectors USB, DVI, HDMI Connector Assemblies USB Connectors Std Usb Type A, R/a, Smt, Offset Te Connectivity USB, DVI, HDMI Connector Assemblies
Connector Type USB; Wire to Board Connector USB USB
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Current Rating 1.0 amps 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data