Win Source Part Number: 1036325-192900-0557
Category: Connectors, Interconnects>Circul
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): AX3M; 192926-0500; 192900-0303; 192900-0236; UT06128PH; UT061619PH192900-055
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Other Names: 192900-0557PG,2266-1
Base Product Number: 19290
TRI N PLUG M PLAS 0-19
Conn Circular PIN 19 POS Crimp ST Cable Mount 19 Terminal 1 Port Product overview: 192900-0557 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-192900-0557 can be used for catalog matching and distributor lookup.
TRI N PLUG M PLAS 0-19
CIRCULAR CONNECTOR, PLUG, 16-0019, CABLE; Product Range:Trident Neptune Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:-; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
| Win Source Electronics | PEI-Genesis | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1036325-192900-0557 | ITT Cannon 192900-0557 | 436-192900-0557 | 192900-0557 | 26K0653 | 01H9951 |
| Product Name | Connectors, Interconnects - Circular Connectors - Housings | Electronic Connector | Circular Connector Housings | Circular Connector, Plug, 16-0019, Cable; Product Range Itt Cannon | Trident Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |