"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
TERM BLOCK HDR 2POS 90DEG 5MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-16661-ND | 15X3178 | 1923979 |
| Product Name | Headers, Plugs and Sockets | Mstb 2 5 Hc/ 2-Gf Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 16.0 amps | 16.0 amps |