HARTING Inc. of North America Heavy Duty Connector Housings, Hoods, Bases 19140010501

Description
Hood Connector Side Entry M25 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet
Description
Hood Connector Side Entry M25 IP65 - Dust Tight, Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Housings, Hoods, Bases - 1195-3055-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3055-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3055-ND
Hood Connector Side Entry M25 IP65 - Dust Tight, Water Resistant

Hood Connector Side Entry M25 IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
 - 19140010501 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Heavy Duty Power Connectors METAL HOOD S

Heavy Duty Power Connectors METAL HOOD S

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 19140010501 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19140010501
Heavy Duty Connector Housings, Hoods, Bases 19140010501
CONN HOOD SIDE ENTRY M25

CONN HOOD SIDE ENTRY M25

Supplier's Site Datasheet
Connector/Terminal/Pin - 18825280 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18825280
Connector/Terminal/Pin 18825280
SIDE ENTRY HOOD, METAL; PRODUCT RANGE:HAN-MODULAR COMPACT SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HAN-MODULAR COMPACT HOUSINGS AND INSERTS; RECTANGULAR SHELL SIZE:-; CONNECTOR SHELL SIZE:M25 ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

SIDE ENTRY HOOD, METAL; PRODUCT RANGE:HAN-MODULAR COMPACT SERIES; CABLE EXIT ANGLE:90 ; CONNECTOR BODY MATERIAL:ZINC BODY; FOR USE WITH:HAN-MODULAR COMPACT HOUSINGS AND INSERTS; RECTANGULAR SHELL SIZE:-; CONNECTOR SHELL SIZE:M25 ;ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ODG (Origin Data Global) Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1195-3055-ND 19140010501 19140010501 18825280
Product Name Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers