Contact PIN Crimp ST Cable Mount 16-18AWG Bag Product overview: 192990-0100 from ITT Cannon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-192990-0100 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036306-192990-0100
Category: Connectors, Interconnects>Circul
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): 1-1105051-1; 192922-1470; SM16M11TK6; 031-8717-022; 031-8717-121192990-0
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: ITT Cannon, LLC
Other Names: 192990-0100PG
Base Product Number: 19299
TRIDENT S&F CON PIN 18-16AWG T2P16MC1LZ
TRI CON PIN 16-20 GDF ST/LO
Circular Connector Contact, T2P, Stamped, Pin, 18 AWG, 16 AWG, Crimp, Gold Plated Contacts RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-192990-0100 | 1036306-192990-0100 | 192990-0100 | 192990-0100 | 18M7119 |
| Product Name | Electronic Connector | Connectors, Interconnects - Circular Connectors - Contacts | Connectors Crimp Contacts, Commercial, Stamped & Formed | Circular Connector Contacts | Circular Connector Contact, T2P, Stamped, Pin, 18 Awg, 16 Awg, Crimp, Gold Plated Contacts Rohs Compliant Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |