"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) 90°, Right Angle Through Hole"
2 Pos RA Header, 10.16mm Pitch, 76A, 300V, Solder TH Product overview: 1998933 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 76A, 300V, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1998933 can be used for catalog matching and distributor lookup.
TERM BLOCK HDR 2POS 10.16MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1844-ND | 370-1998933 | 15X5493 | 1998933 |
| Product Name | Headers, Plugs and Sockets | 76A 300V Electronic Connector | Pc 6-16/ 2-G1-10 16 Phoenix Contact | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 76.0 amps | 76.0 amps | 66.0 amps | |
| Contact Pitch | 10.16 mm (0.4000 inch) |