NorComp D-Sub Connector Assemblies 190-025-163R001

Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
25 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 190-25MA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
190-25MA-ND
D-Sub Connector Assemblies 190-25MA-ND
25 Position D-Sub Plug, Male Pins Connector

25 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Right Angle, 190 Series, Db, Plug, 25, Steel, Surface Mount Rohs Compliant Norcomp - 67W0568 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Right Angle, 190 Series, Db, Plug, 25, Steel, Surface Mount Rohs Compliant Norcomp
67W0568
D Sub Connector, Right Angle, 190 Series, Db, Plug, 25, Steel, Surface Mount Rohs Compliant Norcomp 67W0568
D Sub Connector, Right Angle, 190 Series, DB, Plug, 25, Steel, Surface Mount RoHS Compliant: Yes

D Sub Connector, Right Angle, 190 Series, DB, Plug, 25, Steel, Surface Mount RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp - 40Y5753 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp
40Y5753
D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp 40Y5753
D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Surface Mount; D Sub Shell Size:DB; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 25POS; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Surface Mount; D Sub Shell Size:DB; Product Range:190 Series; Connector Body Material:Steel Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
D-Sub Connector Assemblies - 190-025-163R001 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
190-025-163R001
D-Sub Connector Assemblies 190-025-163R001
CONN D-SUB PLUG 25P SMD R/A SLDR

CONN D-SUB PLUG 25P SMD R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 190-25MA-ND 67W0568 40Y5753 190-025-163R001
Product Name D-Sub Connector Assemblies D Sub Connector, Right Angle, 190 Series, Db, Plug, 25, Steel, Surface Mount Rohs Compliant Norcomp D Sub Connector, Plug, 25Pos; No. Of Contacts Norcomp D-Sub Connector Assemblies
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector D-Sub Connector
Mounting Board Edge, Surface Mount, Right Angle Board Edge, Surface Mount, Right Angle
Voltage Rating 300 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A54200-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
Coaxial Connectors - 1121221 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details