"4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.400"" (10.16mm) Vertical Through Hole"
TERM BLOCK HDR 4POS VERT 10.16MM
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-1854-ND | 1998807 |
| Product Name | Headers, Plugs and Sockets | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 76.0 amps | 66.0 amps |