Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 190050016

Description
Manufacturer: Molex Win Source Part Number: 1333749-0190050016 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190050016,WM19650,01 9005-0016,0190050016 -ND,19005-0016 Base Product Number: 019005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333749-0190050016 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190050016,WM19650,01 9005-0016,0190050016 -ND,19005-0016 Base Product Number: 019005 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333749-0190050016 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333749-0190050016
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333749-0190050016
Manufacturer: Molex Win Source Part Number: 1333749-0190050016 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Color: Yellow Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 500 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 1.040" (26.42mm) Insulation: Fully Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.270" (6.86mm) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 190050016,WM19650,01 9005-0016,0190050016 -ND,19005-0016 Base Product Number: 019005 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333749-0190050016
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Color: Yellow
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 500
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 1.040" (26.42mm)
Insulation: Fully Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.270" (6.86mm)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 190050016,WM19650,019005-0016,0190050016-ND,19005-0016
Base Product Number: 019005
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 0190050016 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
0190050016
Quick Connects, Quick Disconnect Connectors 0190050016
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333749-0190050016 0190050016
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details